ETI Systems, Inc. Turns Counting Dial, 10, 6.35Mm; No. Of Turns Eti Systems DC27FL-1/4

Description
TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:0.25"; Dial Composition:Black Finish; Product Range:DC27 Series; Accessory Type:Turns Counting Dial; Applications:10 Turns Potentiometers; Body Material:Plastic RoHS Compliant: Yes
Datasheet
Description
TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:0.25"; Dial Composition:Black Finish; Product Range:DC27 Series; Accessory Type:Turns Counting Dial; Applications:10 Turns Potentiometers; Body Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, 10, 6.35Mm; No. Of Turns Eti Systems - 83H6493 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, 10, 6.35Mm; No. Of Turns Eti Systems
83H6493
Turns Counting Dial, 10, 6.35Mm; No. Of Turns Eti Systems 83H6493
TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:0.25"; Dial Composition:Black Finish; Product Range:DC27 Series; Accessory Type:Turns Counting Dial; Applications:10 Turns Potentiometers; Body Material:Plastic RoHS Compliant: Yes

TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:0.25"; Dial Composition:Black Finish; Product Range:DC27 Series; Accessory Type:Turns Counting Dial; Applications:10 Turns Potentiometers; Body Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83H6493
Product Name Turns Counting Dial, 10, 6.35Mm; No. Of Turns Eti Systems
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers