ETI Systems, Inc. Turns Counting Dial, 10; No. Of Turns Eti Systems DC27B

Description
TURNS COUNTING DIAL, 10; No. of Turns:10Turns; Shaft Diameter:-; Dial Composition:Black Finish; Product Range:DC27 Series; Accessory Type:Turns Counting Dial; Applications:10 Turns Potentiometers; Body Material:Plastic; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TURNS COUNTING DIAL, 10; No. of Turns:10Turns; Shaft Diameter:-; Dial Composition:Black Finish; Product Range:DC27 Series; Accessory Type:Turns Counting Dial; Applications:10 Turns Potentiometers; Body Material:Plastic; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, 10; No. Of Turns Eti Systems - 83H6494 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, 10; No. Of Turns Eti Systems
83H6494
Turns Counting Dial, 10; No. Of Turns Eti Systems 83H6494
TURNS COUNTING DIAL, 10; No. of Turns:10Turns; Shaft Diameter:-; Dial Composition:Black Finish; Product Range:DC27 Series; Accessory Type:Turns Counting Dial; Applications:10 Turns Potentiometers; Body Material:Plastic; Colour:Black RoHS Compliant: Yes

TURNS COUNTING DIAL, 10; No. of Turns:10Turns; Shaft Diameter:-; Dial Composition:Black Finish; Product Range:DC27 Series; Accessory Type:Turns Counting Dial; Applications:10 Turns Potentiometers; Body Material:Plastic; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83H6494
Product Name Turns Counting Dial, 10; No. Of Turns Eti Systems
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details