ETI Systems, Inc. Pot,Dial Combo;Wirewound;Panel;10 Turns;Dim 1.2inDiax2.5inL DC22-10-2K

Description
DC22 Concentric Precision Turns Dial⁄Potentiometer Model DC22-10. Reduce assembly costs by eliminating the time-consuming mounting and calibrating of dial to pot. Assembly is pre-mounted and pre-calibrated. Digital dial is the DC27 series and is assembled to an ETI Systems model MW22B-10 precision 10-turn potentiometer. Turns: 10 (000 to 999 counts). Accuracy: ±0.35% of voltage ratio. Repeatability: ±0.02% or resolution of pot. Operating Temperature: –30°C to +85°C. Datasheet Available On-Line
Datasheet
Description
DC22 Concentric Precision Turns Dial⁄Potentiometer Model DC22-10. Reduce assembly costs by eliminating the time-consuming mounting and calibrating of dial to pot. Assembly is pre-mounted and pre-calibrated. Digital dial is the DC27 series and is assembled to an ETI Systems model MW22B-10 precision 10-turn potentiometer. Turns: 10 (000 to 999 counts). Accuracy: ±0.35% of voltage ratio. Repeatability: ±0.02% or resolution of pot. Operating Temperature: –30°C to +85°C. Datasheet Available On-Line
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pot,Dial Combo;Wirewound;Panel;10 Turns;Dim 1.2inDiax2.5inL - 70089322 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot,Dial Combo;Wirewound;Panel;10 Turns;Dim 1.2inDiax2.5inL
70089322
Pot,Dial Combo;Wirewound;Panel;10 Turns;Dim 1.2inDiax2.5inL 70089322
DC22 Concentric Precision Turns Dial⁄Potentiometer Model DC22-10. Reduce assembly costs by eliminating the time-consuming mounting and calibrating of dial to pot. Assembly is pre-mounted and pre-calibrated. Digital dial is the DC27 series and is assembled to an ETI Systems model MW22B-10 precision 10-turn potentiometer. Turns: 10 (000 to 999 counts). Accuracy: ±0.35% of voltage ratio. Repeatability: ±0.02% or resolution of pot. Operating Temperature: –30°C to +85°C. Datasheet Available On-Line

DC22 Concentric Precision Turns Dial⁄Potentiometer
Model DC22-10. Reduce assembly costs by eliminating the time-consuming mounting and calibrating of dial to pot. Assembly is pre-mounted and pre-calibrated. Digital dial is the DC27 series and is assembled to an ETI Systems model MW22B-10 precision 10-turn potentiometer. Turns: 10 (000 to 999 counts). Accuracy: ±0.35% of voltage ratio. Repeatability: ±0.02% or resolution of pot. Operating Temperature: –30°C to +85°C.

  • Datasheet Available On-Line
Supplier's Site
Digital Potentiometer, 2Kohm 5%, 2W; Track Resistance Eti Systems - 83H6491 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 2Kohm 5%, 2W; Track Resistance Eti Systems
83H6491
Digital Potentiometer, 2Kohm 5%, 2W; Track Resistance Eti Systems 83H6491
DIGITAL POTENTIOMETER, 2KOHM 5%, 2W; Track Resistance:2kohm; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:DC22 Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:57.15mm; Product Width:- RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 2KOHM 5%, 2W; Track Resistance:2kohm; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:DC22 Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:57.15mm; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 70089322 83H6491
Product Name Pot,Dial Combo;Wirewound;Panel;10 Turns;Dim 1.2inDiax2.5inL Digital Potentiometer, 2Kohm 5%, 2W; Track Resistance Eti Systems
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers