Ethertronics Inc., U.S.A. RF Antennas - P822602 P822602

Description
Manufacturer: Ethertronics/AVX Win Source Part Number: 929913-P822602 Series: Prestta™ Features: 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8529.10.9100 Other Part Number: 939-1061-6, 939-1061-6INACTIVE, 939-1061-6-ND, 939-1061-1, 939-1061-2
Request a Quote Datasheet
Description
Manufacturer: Ethertronics/AVX Win Source Part Number: 929913-P822602 Series: Prestta™ Features: 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8529.10.9100 Other Part Number: 939-1061-6, 939-1061-6INACTIVE, 939-1061-6-ND, 939-1061-1, 939-1061-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - P822602
P822602
RF Antennas - P822602 P822602
Manufacturer: Ethertronics/AVX Win Source Part Number: 929913-P822602 Series: Prestta™ Features: 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8529.10.9100 Other Part Number: 939-1061-6, 939-1061-6INACTIVE, 939-1061-6-ND, 939-1061-1, 939-1061-2

Manufacturer: Ethertronics/AVX
Win Source Part Number: 929913-P822602
Series: Prestta™
Features: 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8529.10.9100
Other Part Number: 939-1061-6, 939-1061-6INACTIVE, 939-1061-6-ND, 939-1061-1, 939-1061-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
P822602
Antennas P822602
Antennas Broadband FR4 Ant 700-1000/1700-2100MH

Antennas Broadband FR4 Ant 700-1000/1700-2100MH

Buy Now Datasheet
RF Antennas - P822602 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
P822602
RF Antennas P822602
700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount

700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - P822602 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
P822602
RF Antennas P822602
700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount

700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number P822602 P822602 P822602
Product Name RF Antennas - P822602 Antennas RF Antennas
Applications CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA
Unlock Full Specs
to access all available technical data

Similar Products

LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
2.4GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WIFPC-5L10CP39-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 to 5 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers