Ethertronics Inc., U.S.A. RF/IF and RFID - RF Antennas P822601-01

Description
Win Source Part Number: 1085560-P822601-01 Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Bulk Applications: LoRa, LPWAN, LTE, Sigfox Standard Package: 5 Mounting: SMD (SMT) Power - Max: 2 W Frequency Range: 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz Height (Max): 0.126" (3.20mm) Frequency Group: Wide Band Frequency (Center/Band): 700MHz, 750MHz, 829MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 1.955GHz, 2.1GHz, 2.6GHz Antenna Type: Chip Number of Bands: 10 VSWR: 2.5 Gain: 2.6dBi, 4.4dBi, 3.4dBi RF Family/Standard: Cellular ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Other Names: 478-13409 Base Product Number: P822601
Request a Quote Datasheet
Description
Win Source Part Number: 1085560-P822601-01 Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Bulk Applications: LoRa, LPWAN, LTE, Sigfox Standard Package: 5 Mounting: SMD (SMT) Power - Max: 2 W Frequency Range: 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz Height (Max): 0.126" (3.20mm) Frequency Group: Wide Band Frequency (Center/Band): 700MHz, 750MHz, 829MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 1.955GHz, 2.1GHz, 2.6GHz Antenna Type: Chip Number of Bands: 10 VSWR: 2.5 Gain: 2.6dBi, 4.4dBi, 3.4dBi RF Family/Standard: Cellular ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Other Names: 478-13409 Base Product Number: P822601
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
P822601-01
RF/IF and RFID - RF Antennas P822601-01
Win Source Part Number: 1085560-P822601-01 Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Bulk Applications: LoRa, LPWAN, LTE, Sigfox Standard Package: 5 Mounting: SMD (SMT) Power - Max: 2 W Frequency Range: 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz Height (Max): 0.126" (3.20mm) Frequency Group: Wide Band Frequency (Center/Band): 700MHz, 750MHz, 829MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 1.955GHz, 2.1GHz, 2.6GHz Antenna Type: Chip Number of Bands: 10 VSWR: 2.5 Gain: 2.6dBi, 4.4dBi, 3.4dBi RF Family/Standard: Cellular ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Other Names: 478-13409 Base Product Number: P822601

Win Source Part Number: 1085560-P822601-01
Category: RF/IF and RFID>RF Antennas
Termination: Solder
Package: Bulk
Applications: LoRa, LPWAN, LTE, Sigfox
Standard Package: 5
Mounting: SMD (SMT)
Power - Max: 2 W
Frequency Range: 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz
Height (Max): 0.126" (3.20mm)
Frequency Group: Wide Band
Frequency (Center/Band): 700MHz, 750MHz, 829MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 1.955GHz, 2.1GHz, 2.6GHz
Antenna Type: Chip
Number of Bands: 10
VSWR: 2.5
Gain: 2.6dBi, 4.4dBi, 3.4dBi
RF Family/Standard: Cellular
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Mfr: Ethertronics/AVX
Other Names: 478-13409
Base Product Number: P822601

Buy Now Datasheet
RF Antennas - P822601-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
P822601-01
RF Antennas P822601-01
700MHz, 750MHz, 829MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 1.955GHz, 2.1GHz, 2.6GHz LoRa, LPWAN, LTE, Sigfox Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 2.6dBi, 4.4dBi, 3.4dBi Solder Surface Mount

700MHz, 750MHz, 829MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 1.955GHz, 2.1GHz, 2.6GHz LoRa, LPWAN, LTE, Sigfox Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 2.6dBi, 4.4dBi, 3.4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - P822601-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
P822601-01
RF Antennas P822601-01
700MHz, 750MHz, 829MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 1.955GHz, 2.1GHz, 2.6GHz LoRa, LPWAN, LTE, Sigfox Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 2.6dBi, 4.4dBi, 3.4dBi Solder Surface Mount

700MHz, 750MHz, 829MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 1.955GHz, 2.1GHz, 2.6GHz LoRa, LPWAN, LTE, Sigfox Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 2.6dBi, 4.4dBi, 3.4dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number P822601-01 P822601-01
Product Name RF/IF and RFID - RF Antennas RF Antennas
Applications LoRa, LPWAN, LTE, Sigfox
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 5dBi Rubber Duck Antenna With N Male Movable Connector - ET-WI5R-NMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers