Ethertronics Inc., U.S.A. RF Antennas P522306

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 1.7dBi, 1.7dBi, 3.2dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Adhesive
Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 1.7dBi, 1.7dBi, 3.2dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - P522306 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
P522306
RF Antennas P522306
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 1.7dBi, 1.7dBi, 3.2dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 1.7dBi, 1.7dBi, 3.2dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - P522306 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
P522306
RF Antennas P522306
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 1.7dBi, 1.7dBi, 3.2dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 1.7dBi, 1.7dBi, 3.2dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number P522306
Product Name RF Antennas
Applications CDMA, DCS, GSM, PCS, UMTS, WCDMA
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers