Ethertronics Inc., U.S.A. RF/IF and RFID - RF Antennas M830510

Description
Win Source Part Number: 1148438-M830510 Category: RF/IF and RFID>RF Antennas Series: Savvi™ Termination: Solder Package: Tape & Reel Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™ Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz Height (Max): 0.052" (1.33mm) Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz) Frequency (Center/Band): 2.4GHz, 5.4GHz Antenna Type: Chip Number of Bands: 2 VSWR: 2.6, 3 Gain: 1.1dBi, 3.2dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Other Names: M830510-1K-ND,939-10 39-1,939-1039-2,M830 5101K,M830510-1K,Q67 41213,939-1039-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1148438-M830510 Category: RF/IF and RFID>RF Antennas Series: Savvi™ Termination: Solder Package: Tape & Reel Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™ Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz Height (Max): 0.052" (1.33mm) Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz) Frequency (Center/Band): 2.4GHz, 5.4GHz Antenna Type: Chip Number of Bands: 2 VSWR: 2.6, 3 Gain: 1.1dBi, 3.2dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Other Names: M830510-1K-ND,939-10 39-1,939-1039-2,M830 5101K,M830510-1K,Q67 41213,939-1039-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
M830510
RF/IF and RFID - RF Antennas M830510
Win Source Part Number: 1148438-M830510 Category: RF/IF and RFID>RF Antennas Series: Savvi™ Termination: Solder Package: Tape & Reel Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™ Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz Height (Max): 0.052" (1.33mm) Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz) Frequency (Center/Band): 2.4GHz, 5.4GHz Antenna Type: Chip Number of Bands: 2 VSWR: 2.6, 3 Gain: 1.1dBi, 3.2dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Other Names: M830510-1K-ND,939-10 39-1,939-1039-2,M830 5101K,M830510-1K,Q67 41213,939-1039-6 Product Status: Obsolete

Win Source Part Number: 1148438-M830510
Category: RF/IF and RFID>RF Antennas
Series: Savvi™
Termination: Solder
Package: Tape & Reel
Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz
Height (Max): 0.052" (1.33mm)
Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band): 2.4GHz, 5.4GHz
Antenna Type: Chip
Number of Bands: 2
VSWR: 2.6, 3
Gain: 1.1dBi, 3.2dBi
RF Family/Standard: 802.15.4, Bluetooth, WiFi
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Mfr: Ethertronics/AVX
Other Names: M830510-1K-ND,939-1039-1,939-1039-2,M8305101K,M830510-1K,Q6741213,939-1039-6
Product Status: Obsolete

Buy Now Datasheet
RF Antennas - M830510 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M830510
RF Antennas M830510
2.4GHz, 5.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 1.1dBi, 3.2dBi Solder Surface Mount

2.4GHz, 5.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 1.1dBi, 3.2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - M830510 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M830510
RF Antennas M830510
2.4GHz, 5.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 1.1dBi, 3.2dBi Solder Surface Mount

2.4GHz, 5.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 1.1dBi, 3.2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number M830510 M830510
Product Name RF/IF and RFID - RF Antennas RF Antennas
Applications Bluetooth, Wi-Fi, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2-2370914-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GSM 900, IoT, GSM 1800, CDMA 850, GPS, M2M, LTE, UMTS, GSM, CDMA 1900
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Telemetry Antennas - 2675048P - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details