Ethertronics Inc., U.S.A. RF and Wireless - RF Antennas M420310

Description
Win Source Part Number: 1379014-M420310 Category: RF and Wireless - RF Antennas Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Ethertronics/AVX Series: Savvi™ Package: Tape & Reel Product Status: Obsolete Mounting Type: Surface Mount HTSUS: 8529.10.9100 Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™ ECCN: EAR99 Termination: Solder Power - Max: 500 mW RF Family/Standard: 802.15.4, Bluetooth, WiFi Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Frequency Range: 2.4GHz ~ 2.5GHz Antenna Type: Chip Number of Bands: 1 VSWR: 3 Gain: 0.3dBi Height (Max): 0.043" (1.08mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1379014-M420310 Category: RF and Wireless - RF Antennas Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Ethertronics/AVX Series: Savvi™ Package: Tape & Reel Product Status: Obsolete Mounting Type: Surface Mount HTSUS: 8529.10.9100 Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™ ECCN: EAR99 Termination: Solder Power - Max: 500 mW RF Family/Standard: 802.15.4, Bluetooth, WiFi Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Frequency Range: 2.4GHz ~ 2.5GHz Antenna Type: Chip Number of Bands: 1 VSWR: 3 Gain: 0.3dBi Height (Max): 0.043" (1.08mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Antennas - M420310 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Antennas
M420310
RF and Wireless - RF Antennas M420310
Win Source Part Number: 1379014-M420310 Category: RF and Wireless - RF Antennas Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Ethertronics/AVX Series: Savvi™ Package: Tape & Reel Product Status: Obsolete Mounting Type: Surface Mount HTSUS: 8529.10.9100 Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™ ECCN: EAR99 Termination: Solder Power - Max: 500 mW RF Family/Standard: 802.15.4, Bluetooth, WiFi Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Frequency Range: 2.4GHz ~ 2.5GHz Antenna Type: Chip Number of Bands: 1 VSWR: 3 Gain: 0.3dBi Height (Max): 0.043" (1.08mm)

Win Source Part Number: 1379014-M420310
Category: RF and Wireless - RF Antennas
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Ethertronics/AVX
Series: Savvi™
Package: Tape & Reel
Product Status: Obsolete
Mounting Type: Surface Mount
HTSUS: 8529.10.9100
Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™
ECCN: EAR99
Termination: Solder
Power - Max: 500 mW
RF Family/Standard: 802.15.4, Bluetooth, WiFi
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.4GHz
Frequency Range: 2.4GHz ~ 2.5GHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 3
Gain: 0.3dBi
Height (Max): 0.043" (1.08mm)

Buy Now Datasheet
RF Antennas - M420310 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M420310
RF Antennas M420310
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 0.3dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 0.3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - M420310 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M420310
RF Antennas M420310
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 0.3dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 0.3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number M420310 M420310
Product Name RF and Wireless - RF Antennas RF Antennas
Applications Bluetooth, Wi-Fi, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
5G Flexible PCB Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP34-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 4 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers