Ethertronics Inc., U.S.A. RF Antennas M310220-10K

Description
RF Antenna Surface Mount
Datasheet
Description
RF Antenna Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - M310220-10K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M310220-10K
RF Antennas M310220-10K
RF Antenna Surface Mount

RF Antenna Surface Mount

Buy Now Datasheet
RF Antennas - M310220-10K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M310220-10K
RF Antennas M310220-10K
RF Antenna Surface Mount

RF Antenna Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number M310220-10K
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers