Ethertronics Inc., U.S.A. RF Antennas 9000962-XLPDNB

Description
790MHz, 868MHz, 915MHz ISM, LoRa, Sigfox Whip, Tilt RF Antenna 0dBi, 2dBi, 1.5dBi RP-SMA Male Connector Mount
Description
790MHz, 868MHz, 915MHz ISM, LoRa, Sigfox Whip, Tilt RF Antenna 0dBi, 2dBi, 1.5dBi RP-SMA Male Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 9000962-XLPDNB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
9000962-XLPDNB
RF Antennas 9000962-XLPDNB
790MHz, 868MHz, 915MHz ISM, LoRa, Sigfox Whip, Tilt RF Antenna 0dBi, 2dBi, 1.5dBi RP-SMA Male Connector Mount

790MHz, 868MHz, 915MHz ISM, LoRa, Sigfox Whip, Tilt RF Antenna 0dBi, 2dBi, 1.5dBi RP-SMA Male Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 9000962-XLPDNB
Product Name RF Antennas
Applications ISM, LoRa, Sigfox
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-6 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details
RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details