Ethertronics Inc., U.S.A. RF Antennas 9000130

Description
2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.9GHz 2dBi, 4dBi, 5dBi, 6dBi U.FL (UMCC), IPEX MHF1 Adhesive
Datasheet
Description
2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.9GHz 2dBi, 4dBi, 5dBi, 6dBi U.FL (UMCC), IPEX MHF1 Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 9000130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
9000130
RF Antennas 9000130
2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.9GHz 2dBi, 4dBi, 5dBi, 6dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.9GHz 2dBi, 4dBi, 5dBi, 6dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now
RF Antennas - 9000130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
9000130
RF Antennas 9000130
2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.9GHz 2dBi, 4dBi, 5dBi, 6dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.9GHz 2dBi, 4dBi, 5dBi, 6dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 9000130
Product Name RF Antennas
Applications Bluetooth, Wi-Fi, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers