7.5GHz UWB PCB Trace RF Antenna 6.5GHz ~ 8.5GHz 5.3dBi MHF Adhesive
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | 1005190F0-AA70L0025 |
| Product Name | RF Antennas |
| Applications | UWB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)