Ethertronics Inc., U.S.A. RF and Wireless - RF Antennas 1003893FT-AA10L0025

Description
Win Source Part Number: 1351382-1003893FT-AA 10L0025 Category: RF and Wireless - RF Antennas Features: Cable - 25mm Termination: U.FL Package: Box Applications: WLAN Standard Package: 1,000 Power - Max: 500 mW Frequency Range: 2.4GHz ~ 2.485GHz Height (Max): 0.005" (0.12mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4425GHz Antenna Type: PCB Trace Number of Bands: 1 VSWR: 1.5 Gain: 3.3dBi Mounting Type: Adhesive ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.79.0000 Mfr: Ethertronics/AVX
Request a Quote Datasheet
Description
Win Source Part Number: 1351382-1003893FT-AA 10L0025 Category: RF and Wireless - RF Antennas Features: Cable - 25mm Termination: U.FL Package: Box Applications: WLAN Standard Package: 1,000 Power - Max: 500 mW Frequency Range: 2.4GHz ~ 2.485GHz Height (Max): 0.005" (0.12mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4425GHz Antenna Type: PCB Trace Number of Bands: 1 VSWR: 1.5 Gain: 3.3dBi Mounting Type: Adhesive ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.79.0000 Mfr: Ethertronics/AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Antennas - 1003893FT-AA10L0025 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Antennas
1003893FT-AA10L0025
RF and Wireless - RF Antennas 1003893FT-AA10L0025
Win Source Part Number: 1351382-1003893FT-AA 10L0025 Category: RF and Wireless - RF Antennas Features: Cable - 25mm Termination: U.FL Package: Box Applications: WLAN Standard Package: 1,000 Power - Max: 500 mW Frequency Range: 2.4GHz ~ 2.485GHz Height (Max): 0.005" (0.12mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4425GHz Antenna Type: PCB Trace Number of Bands: 1 VSWR: 1.5 Gain: 3.3dBi Mounting Type: Adhesive ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.79.0000 Mfr: Ethertronics/AVX

Win Source Part Number: 1351382-1003893FT-AA10L0025
Category: RF and Wireless - RF Antennas
Features: Cable - 25mm
Termination: U.FL
Package: Box
Applications: WLAN
Standard Package: 1,000
Power - Max: 500 mW
Frequency Range: 2.4GHz ~ 2.485GHz
Height (Max): 0.005" (0.12mm)
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.4425GHz
Antenna Type: PCB Trace
Number of Bands: 1
VSWR: 1.5
Gain: 3.3dBi
Mounting Type: Adhesive
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.79.0000
Mfr: Ethertronics/AVX

Buy Now Datasheet
RF Antennas - 1003893FT-AA10L0025 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4425GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.485GHz 3.3dBi U.FL Adhesive

2.4425GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.485GHz 3.3dBi U.FL Adhesive

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1003893FT-AA10L0025 1003893FT-AA10L0025
Product Name RF and Wireless - RF Antennas RF Antennas
Applications WLAN
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2823602-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, GPS, WiMAX, 4G, LTE, Wi-Fi, GNSS, 2G, Cellular, Beidou, 3G, Galileo
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
WiFi Antennas - 1407609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Form Factor / Mounting External
View Details
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details