Ethertronics Inc., U.S.A. RF Antennas 1001826

Description
868MHz ISM PCB Trace RF Antenna 868MHz ~ 870MHz -9dBi U.FL (UMCC), IPEX MHF1 Adhesive
Description
868MHz ISM PCB Trace RF Antenna 868MHz ~ 870MHz -9dBi U.FL (UMCC), IPEX MHF1 Adhesive

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1001826 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1001826
RF Antennas 1001826
868MHz ISM PCB Trace RF Antenna 868MHz ~ 870MHz -9dBi U.FL (UMCC), IPEX MHF1 Adhesive

868MHz ISM PCB Trace RF Antenna 868MHz ~ 870MHz -9dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now
RF Antennas - 1001826 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1001826
RF Antennas 1001826
868MHz ISM PCB Trace RF Antenna 868MHz ~ 870MHz -9dBi U.FL (UMCC), IPEX MHF1 Adhesive

868MHz ISM PCB Trace RF Antenna 868MHz ~ 870MHz -9dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 1001826
Product Name RF Antennas
Applications ISM
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers