Ethertronics Inc., U.S.A. RF and Wireless - RF Antennas 1000146

Description
Win Source Part Number: 1351699-1000146 Category: RF and Wireless - RF Antennas Series: Prestta™ Termination: Solder Package: Tape & Reel Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™ Standard Package: 1,200 Frequency Range: 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz Height (Max): 0.169" (4.30mm) Frequency Group: UHF (2GHz ~ 3GHz) , SHF (f > 4GHz) Frequency (Center/Band): 2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Antenna Type: Stamped Metal Number of Bands: 4 VSWR: 1.6, 1.8, 1.5, 1.3 Gain: 2.5dBi, 3.5dBi, 3.5dBi, 3.5dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.79.0000 Mfr: Ethertronics/AVX
Request a Quote Datasheet
Description
Win Source Part Number: 1351699-1000146 Category: RF and Wireless - RF Antennas Series: Prestta™ Termination: Solder Package: Tape & Reel Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™ Standard Package: 1,200 Frequency Range: 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz Height (Max): 0.169" (4.30mm) Frequency Group: UHF (2GHz ~ 3GHz) , SHF (f > 4GHz) Frequency (Center/Band): 2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Antenna Type: Stamped Metal Number of Bands: 4 VSWR: 1.6, 1.8, 1.5, 1.3 Gain: 2.5dBi, 3.5dBi, 3.5dBi, 3.5dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.79.0000 Mfr: Ethertronics/AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Antennas - 1000146 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Antennas
1000146
RF and Wireless - RF Antennas 1000146
Win Source Part Number: 1351699-1000146 Category: RF and Wireless - RF Antennas Series: Prestta™ Termination: Solder Package: Tape & Reel Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™ Standard Package: 1,200 Frequency Range: 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz Height (Max): 0.169" (4.30mm) Frequency Group: UHF (2GHz ~ 3GHz) , SHF (f > 4GHz) Frequency (Center/Band): 2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Antenna Type: Stamped Metal Number of Bands: 4 VSWR: 1.6, 1.8, 1.5, 1.3 Gain: 2.5dBi, 3.5dBi, 3.5dBi, 3.5dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.79.0000 Mfr: Ethertronics/AVX

Win Source Part Number: 1351699-1000146
Category: RF and Wireless - RF Antennas
Series: Prestta™
Termination: Solder
Package: Tape & Reel
Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™
Standard Package: 1,200
Frequency Range: 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz
Height (Max): 0.169" (4.30mm)
Frequency Group: UHF (2GHz ~ 3GHz) , SHF (f > 4GHz)
Frequency (Center/Band): 2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz
Antenna Type: Stamped Metal
Number of Bands: 4
VSWR: 1.6, 1.8, 1.5, 1.3
Gain: 2.5dBi, 3.5dBi, 3.5dBi, 3.5dBi
RF Family/Standard: 802.15.4, Bluetooth, WiFi
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.79.0000
Mfr: Ethertronics/AVX

Buy Now Datasheet
RF Antennas - 1000146 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1000146
RF Antennas 1000146
2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz 2.5dBi, 3.5dBi, 3.5dBi, 3.5dBi Solder Surface Mount

2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz 2.5dBi, 3.5dBi, 3.5dBi, 3.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 1000146 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1000146
RF Antennas 1000146
2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz 2.5dBi, 3.5dBi, 3.5dBi, 3.5dBi Solder Surface Mount

2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz 2.5dBi, 3.5dBi, 3.5dBi, 3.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1000146 1000146
Product Name RF and Wireless - RF Antennas RF Antennas
Applications Bluetooth, Wi-Fi, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
S Band/NAVIC Passive Ceramic Patch Antenna 18*18 - ET-GPSB-184 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Polarization Right Hand Circular
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details