ETCO Incorporated Ring Terminal 02968

Description
ETCO’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO’s standard product life guarantee. We inspect every item that leaves our warehouses in North America, Asia and Europe. Our pricing is competitive and often lower than both domestic and international precision stamping manufacturers. We provide flexible shipping solutions support and payment terms to meet your supply chain needs.
Description
ETCO’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO’s standard product life guarantee. We inspect every item that leaves our warehouses in North America, Asia and Europe. Our pricing is competitive and often lower than both domestic and international precision stamping manufacturers. We provide flexible shipping solutions support and payment terms to meet your supply chain needs.

Suppliers

Company
Product
Description
Supplier Links
Ring Terminal - 02968 - ETCO Incorporated
Warwick, RI, USA
Ring Terminal
02968
Ring Terminal 02968
ETCO’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO’s standard product life guarantee. We inspect every item that leaves our warehouses in North America, Asia and Europe. Our pricing is competitive and often lower than both domestic and international precision stamping manufacturers. We provide flexible shipping solutions support and payment terms to meet your supply chain needs.

ETCO’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO’s standard product life guarantee. We inspect every item that leaves our warehouses in North America, Asia and Europe.

Our pricing is competitive and often lower than both domestic and international precision stamping manufacturers. We provide flexible shipping solutions support and payment terms to meet your supply chain needs.

Supplier's Site

Technical Specifications

  ETCO Incorporated
Product Category Wire Terminals
Product Number 02968
Product Name Ring Terminal
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1005-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Ferrules - 2859.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Magnet Wire Terminals - 1-1394431-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details