ETCO Incorporated Ring Terminal 02139

Description
ETCO’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO’s standard product life guarantee. We inspect every item that leaves our warehouses in North America, Asia and Europe. Our pricing is competitive and often lower than both domestic and international precision stamping manufacturers. We provide flexible shipping solutions support and payment terms to meet your supply chain needs.
Description
ETCO’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO’s standard product life guarantee. We inspect every item that leaves our warehouses in North America, Asia and Europe. Our pricing is competitive and often lower than both domestic and international precision stamping manufacturers. We provide flexible shipping solutions support and payment terms to meet your supply chain needs.

Suppliers

Company
Product
Description
Supplier Links
Ring Terminal - 02139 - ETCO Incorporated
Warwick, RI, USA
Ring Terminal
02139
Ring Terminal 02139
ETCO’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO’s standard product life guarantee. We inspect every item that leaves our warehouses in North America, Asia and Europe. Our pricing is competitive and often lower than both domestic and international precision stamping manufacturers. We provide flexible shipping solutions support and payment terms to meet your supply chain needs.

ETCO’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO’s standard product life guarantee. We inspect every item that leaves our warehouses in North America, Asia and Europe.

Our pricing is competitive and often lower than both domestic and international precision stamping manufacturers. We provide flexible shipping solutions support and payment terms to meet your supply chain needs.

Supplier's Site

Technical Specifications

  ETCO Incorporated
Product Category Wire Terminals
Product Number 02139
Product Name Ring Terminal
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Un-Insulated Ferrules - 2218.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details