ETCO Incorporated Ring Terminal 00221

Description
ETCO’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO’s standard product life guarantee. We inspect every item that leaves our warehouses in North America, Asia and Europe. Our pricing is competitive and often lower than both domestic and international precision stamping manufacturers. We provide flexible shipping solutions support and payment terms to meet your supply chain needs.
Description
ETCO’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO’s standard product life guarantee. We inspect every item that leaves our warehouses in North America, Asia and Europe. Our pricing is competitive and often lower than both domestic and international precision stamping manufacturers. We provide flexible shipping solutions support and payment terms to meet your supply chain needs.

Suppliers

Company
Product
Description
Supplier Links
Ring Terminal - 00221 - ETCO Incorporated
Warwick, RI, USA
Ring Terminal
00221
Ring Terminal 00221
ETCO’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO’s standard product life guarantee. We inspect every item that leaves our warehouses in North America, Asia and Europe. Our pricing is competitive and often lower than both domestic and international precision stamping manufacturers. We provide flexible shipping solutions support and payment terms to meet your supply chain needs.

ETCO’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO’s standard product life guarantee. We inspect every item that leaves our warehouses in North America, Asia and Europe.

Our pricing is competitive and often lower than both domestic and international precision stamping manufacturers. We provide flexible shipping solutions support and payment terms to meet your supply chain needs.

Supplier's Site

Technical Specifications

  ETCO Incorporated
Product Category Wire Terminals
Product Number 00221
Product Name Ring Terminal
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2797.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Bootlace Ferrules - 1787322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details