Etal Transformer, Line Matching, Smd; Turns Ratio Etal P3324

Description
TRANSFORMER, LINE MATCHING, SMD; Turns Ratio:-; Insertion Loss:1.8dB; DC Resistance:87ohm; Current Rating:100µA; Isolation Voltage:2.12kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-25°C; Product Range:P SeriesRoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, LINE MATCHING, SMD; Turns Ratio:-; Insertion Loss:1.8dB; DC Resistance:87ohm; Current Rating:100µA; Isolation Voltage:2.12kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-25°C; Product Range:P SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Line Matching, Smd; Turns Ratio Etal - 23M7214 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Line Matching, Smd; Turns Ratio Etal
23M7214
Transformer, Line Matching, Smd; Turns Ratio Etal 23M7214
TRANSFORMER, LINE MATCHING, SMD; Turns Ratio:-; Insertion Loss:1.8dB; DC Resistance:87ohm; Current Rating:100µA; Isolation Voltage:2.12kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-25°C; Product Range:P SeriesRoHS Compliant: Yes

TRANSFORMER, LINE MATCHING, SMD; Turns Ratio:-; Insertion Loss:1.8dB; DC Resistance:87ohm; Current Rating:100µA; Isolation Voltage:2.12kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-25°C; Product Range:P SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 23M7214
Product Name Transformer, Line Matching, Smd; Turns Ratio Etal
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details