Manufacturer: Essentra Components
Win Source Part Number: 794064-WS-SE1-3-01
Packaging: Bulk
Type: Clip, Wire Saddle
Color: Natural
Length: 0.810" (20.57mm)
Material Flammability Rating: UL94 V-2
Mounting: Arrowhead
Panel Thickness: 0.020" ~ 0.063" (0.51mm ~ 1.60mm)
Height: 0.340" (8.64mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.200" (5.08mm)
Type Attributes: Side Entry
Opening Size: 0.220" L x 0.230" H (5.59mm x 5.84mm)
Panel Hole Size: 0.138" (3.51mm)
Categories: Cables, Wires - Management
Introduction Date: October 25, 2002
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
CBL CLIP WIRE SADDLE NAT ARROW Product overview: WS-SE1-3-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-WS-SE1-3-01 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 794064-WS-SE1-3-01 | 490-WS-SE1-3-01 |
| Product Name | Cable Supports and Fasteners - WS-SE1-3-01 | Cable Assembly |
| Cable Length | 0.0675 ft (0.2057 dm) |