Essentra Components Cables, Wires - Management - Cable Supports and Fasteners WS-9-1-01

Description
Win Source Part Number: 980520-WS-9-1-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Features: Anti-Rotation Pin Package: Bulk Length: 0.600" (15.24mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.063" (0.79mm ~ 1.60mm) Height: 0.510" (12.95mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.220" (5.59mm) Type Attributes: Hinged Opening Size: 0.440" L x 0.190" H (11.18mm x 4.83mm) Panel Hole Size: 0.157" x 0.283" (4.00mm x 7.19mm), Rectangular Mounting Type: Push In, 1/4 Turn, Winged ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5406,WS-9-1-01-ND Base Product Number: WS-9
Request a Quote Datasheet
Description
Win Source Part Number: 980520-WS-9-1-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Features: Anti-Rotation Pin Package: Bulk Length: 0.600" (15.24mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.063" (0.79mm ~ 1.60mm) Height: 0.510" (12.95mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.220" (5.59mm) Type Attributes: Hinged Opening Size: 0.440" L x 0.190" H (11.18mm x 4.83mm) Panel Hole Size: 0.157" x 0.283" (4.00mm x 7.19mm), Rectangular Mounting Type: Push In, 1/4 Turn, Winged ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5406,WS-9-1-01-ND Base Product Number: WS-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
980520-WS-9-1-01
Cables, Wires - Management - Cable Supports and Fasteners 980520-WS-9-1-01
Win Source Part Number: 980520-WS-9-1-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Features: Anti-Rotation Pin Package: Bulk Length: 0.600" (15.24mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.063" (0.79mm ~ 1.60mm) Height: 0.510" (12.95mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.220" (5.59mm) Type Attributes: Hinged Opening Size: 0.440" L x 0.190" H (11.18mm x 4.83mm) Panel Hole Size: 0.157" x 0.283" (4.00mm x 7.19mm), Rectangular Mounting Type: Push In, 1/4 Turn, Winged ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5406,WS-9-1-01-ND Base Product Number: WS-9

Win Source Part Number: 980520-WS-9-1-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Features: Anti-Rotation Pin
Package: Bulk
Length: 0.600" (15.24mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.031" ~ 0.063" (0.79mm ~ 1.60mm)
Height: 0.510" (12.95mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.220" (5.59mm)
Type Attributes: Hinged
Opening Size: 0.440" L x 0.190" H (11.18mm x 4.83mm)
Panel Hole Size: 0.157" x 0.283" (4.00mm x 7.19mm), Rectangular
Mounting Type: Push In, 1/4 Turn, Winged
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC5406,WS-9-1-01-ND
Base Product Number: WS-9

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 980520-WS-9-1-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details