Essentra Components Grommet, Abs, 2.75, Black; Grommet Type Essentra Components WMRG170C

Description
GROMMET, ABS, 2.75", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:2.75"; Panel Thickness Max:1.05"; Grommet Colour:Black RoHS Compliant: Yes
Description
GROMMET, ABS, 2.75", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:2.75"; Panel Thickness Max:1.05"; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Abs, 2.75, Black; Grommet Type Essentra Components - 66AJ4862 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Abs, 2.75, Black; Grommet Type Essentra Components
66AJ4862
Grommet, Abs, 2.75, Black; Grommet Type Essentra Components 66AJ4862
GROMMET, ABS, 2.75", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:2.75"; Panel Thickness Max:1.05"; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, ABS, 2.75", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:2.75"; Panel Thickness Max:1.05"; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ4862
Product Name Grommet, Abs, 2.75, Black; Grommet Type Essentra Components
Outside Diameter 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LS60WT - LS60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details