Essentra Components Grommet, Abs, 2.5, Black; Grommet Type Essentra Components WMRG140A

Description
GROMMET, ABS, 2.5", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:2.5"; Panel Thickness Max:0.54"; Grommet Colour:Black RoHS Compliant: Yes
Description
GROMMET, ABS, 2.5", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:2.5"; Panel Thickness Max:0.54"; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Abs, 2.5, Black; Grommet Type Essentra Components - 66AJ4860 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Abs, 2.5, Black; Grommet Type Essentra Components
66AJ4860
Grommet, Abs, 2.5, Black; Grommet Type Essentra Components 66AJ4860
GROMMET, ABS, 2.5", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:2.5"; Panel Thickness Max:0.54"; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, ABS, 2.5", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:2.5"; Panel Thickness Max:0.54"; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ4860
Product Name Grommet, Abs, 2.5, Black; Grommet Type Essentra Components
Outside Diameter 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - CHC-22/GA - CHC-22/GA - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details