Essentra Components Grommet, Abs, 1.25, Black; Grommet Type Essentra Components WMRG100A

Description
GROMMET, ABS, 1.25", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:1.25"; Panel Thickness Max:0.469"; Grommet Colour:Black RoHS Compliant: Yes
Description
GROMMET, ABS, 1.25", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:1.25"; Panel Thickness Max:0.469"; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Abs, 1.25, Black; Grommet Type Essentra Components - 66AJ4857 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Abs, 1.25, Black; Grommet Type Essentra Components
66AJ4857
Grommet, Abs, 1.25, Black; Grommet Type Essentra Components 66AJ4857
GROMMET, ABS, 1.25", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:1.25"; Panel Thickness Max:0.469"; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, ABS, 1.25", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:1.25"; Panel Thickness Max:0.469"; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ4857
Product Name Grommet, Abs, 1.25, Black; Grommet Type Essentra Components
Outside Diameter 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details