Essentra Components Cable Ties and Cable Lacing - WIT-120L-C WIT-120L-C

Description
Manufacturer: Essentra Components Win Source Part Number: 791089-WIT-120L-C Series: WIT-120 Packaging: 100 per Pkg Color: Natural Length: 1.771' (539.80mm) Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Part Status: Obsolete(EOL) Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 6.37" (161.80mm) Tensile Strength: 120 lbs (54.43 kg) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 791089-WIT-120L-C Series: WIT-120 Packaging: 100 per Pkg Color: Natural Length: 1.771' (539.80mm) Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Part Status: Obsolete(EOL) Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 6.37" (161.80mm) Tensile Strength: 120 lbs (54.43 kg) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - WIT-120L-C
791089-WIT-120L-C
Cable Ties and Cable Lacing - WIT-120L-C 791089-WIT-120L-C
Manufacturer: Essentra Components Win Source Part Number: 791089-WIT-120L-C Series: WIT-120 Packaging: 100 per Pkg Color: Natural Length: 1.771' (539.80mm) Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Part Status: Obsolete(EOL) Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 6.37" (161.80mm) Tensile Strength: 120 lbs (54.43 kg) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Essentra Components
Win Source Part Number: 791089-WIT-120L-C
Series: WIT-120
Packaging: 100 per Pkg
Color: Natural
Length: 1.771' (539.80mm)
Mounting: Free Hanging (In-Line)
Material: Polyamide (PA66), Nylon 6/6
Part Status: Obsolete(EOL)
Width: 0.300" (7.62mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 6.37" (161.80mm)
Tensile Strength: 120 lbs (54.43 kg)
Categories: Cables, Wires - Management
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 791089-WIT-120L-C
Product Name Cable Ties and Cable Lacing - WIT-120L-C
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details