Essentra Components Cable Supports and Fasteners - WHC-125-01 WHC-125-01

Description
Manufacturer: Essentra Components Win Source Part Number: 1042387-WHC-125-01 Packaging: Bulk Type: Clip, P-Type Color: Natural Length: 0.750" (19.05mm) Material Flammability Rating: UL94 V-2 Mounting: Fastener Material: Polyamide (PA66), Nylon 6/6 Width: 0.330" (8.40mm) Type Attributes: Open Opening Size: 0.125" (3.18mm) Panel Hole Size: 0.156" (3.96mm) Material Thickness: 0.050" (1.27mm) Screw Size: #6 (M4) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 1042387-WHC-125-01 Packaging: Bulk Type: Clip, P-Type Color: Natural Length: 0.750" (19.05mm) Material Flammability Rating: UL94 V-2 Mounting: Fastener Material: Polyamide (PA66), Nylon 6/6 Width: 0.330" (8.40mm) Type Attributes: Open Opening Size: 0.125" (3.18mm) Panel Hole Size: 0.156" (3.96mm) Material Thickness: 0.050" (1.27mm) Screw Size: #6 (M4) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - WHC-125-01
1042387-WHC-125-01
Cable Supports and Fasteners - WHC-125-01 1042387-WHC-125-01
Manufacturer: Essentra Components Win Source Part Number: 1042387-WHC-125-01 Packaging: Bulk Type: Clip, P-Type Color: Natural Length: 0.750" (19.05mm) Material Flammability Rating: UL94 V-2 Mounting: Fastener Material: Polyamide (PA66), Nylon 6/6 Width: 0.330" (8.40mm) Type Attributes: Open Opening Size: 0.125" (3.18mm) Panel Hole Size: 0.156" (3.96mm) Material Thickness: 0.050" (1.27mm) Screw Size: #6 (M4) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Essentra Components
Win Source Part Number: 1042387-WHC-125-01
Packaging: Bulk
Type: Clip, P-Type
Color: Natural
Length: 0.750" (19.05mm)
Material Flammability Rating: UL94 V-2
Mounting: Fastener
Material: Polyamide (PA66), Nylon 6/6
Width: 0.330" (8.40mm)
Type Attributes: Open
Opening Size: 0.125" (3.18mm)
Panel Hole Size: 0.156" (3.96mm)
Material Thickness: 0.050" (1.27mm)
Screw Size: #6 (M4)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assembly - 490-WHC-125-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-WHC-125-01
Cable Assembly 490-WHC-125-01
CBL CLIP P-TYPE NATURAL FASTENER Product overview: WHC-125-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-WHC-125-01 can be used for catalog matching and distributor lookup.

CBL CLIP P-TYPE NATURAL FASTENER Product overview: WHC-125-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-WHC-125-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1042387-WHC-125-01 490-WHC-125-01
Product Name Cable Supports and Fasteners - WHC-125-01 Cable Assembly
Cable Length 0.0625 ft (0.1905 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details