Essentra Components Cable Assembly WHC-1000-01

Description
CBL CLIP P-TYPE NATURAL FASTENER Product overview: WHC-1000-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-WHC-1000-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL CLIP P-TYPE NATURAL FASTENER Product overview: WHC-1000-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-WHC-1000-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 490-WHC-1000-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-WHC-1000-01
Cable Assembly 490-WHC-1000-01
CBL CLIP P-TYPE NATURAL FASTENER Product overview: WHC-1000-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-WHC-1000-01 can be used for catalog matching and distributor lookup.

CBL CLIP P-TYPE NATURAL FASTENER Product overview: WHC-1000-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-WHC-1000-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1139973-WHC-1000-01
Cables, Wires - Management - Cable Supports and Fasteners 1139973-WHC-1000-01
Win Source Part Number: 1139973-WHC-1000-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, P-Type Color: Natural Package: Bulk Length: 1.531" (38.89mm) Material Flammability Rating: UL94 V-2 Standard Package: 500 Material: Polyamide (PA66), Nylon 6/6 Width: 0.500" (12.70mm) Type Attributes: Open Opening Size: 1.000" (25.40mm) Panel Hole Size: 0.204" (5.18mm) Material Thickness: 0.090" (2.29mm) Screw Size: #10 (M5) Mounting Type: Fastener Alternative Parts (Cross-Reference): WHC-1000-01.; WHC-1000-01..; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: WHC100001,RP1023,WHC -1000-01-ND,WHC-1000 -01-NDR,21018004 Base Product Number: WHC-1000

Win Source Part Number: 1139973-WHC-1000-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, P-Type
Color: Natural
Package: Bulk
Length: 1.531" (38.89mm)
Material Flammability Rating: UL94 V-2
Standard Package: 500
Material: Polyamide (PA66), Nylon 6/6
Width: 0.500" (12.70mm)
Type Attributes: Open
Opening Size: 1.000" (25.40mm)
Panel Hole Size: 0.204" (5.18mm)
Material Thickness: 0.090" (2.29mm)
Screw Size: #10 (M5)
Mounting Type: Fastener
Alternative Parts (Cross-Reference): WHC-1000-01.; WHC-1000-01..;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: WHC100001,RP1023,WHC-1000-01-ND,WHC-1000-01-NDR,21018004
Base Product Number: WHC-1000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 490-WHC-1000-01 1139973-WHC-1000-01
Product Name Cable Assembly Cables, Wires - Management - Cable Supports and Fasteners
Cable Length 0.1276 ft (0.3889 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-3M-BK-2-2LP-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Cable Assembly - 6811A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
5+5 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 1550mm, single-end, no Screw-Lok - G125-FC11005F0-1550L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details