Essentra Components Cable Assembly WCK-720-01A-RT

Description
CBL CLIP C-TYPE NATURAL ADHESIVE Product overview: WCK-720-01A-RT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-WCK-720-01A-RT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL CLIP C-TYPE NATURAL ADHESIVE Product overview: WCK-720-01A-RT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-WCK-720-01A-RT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 490-WCK-720-01A-RT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-WCK-720-01A-RT
Cable Assembly 490-WCK-720-01A-RT
CBL CLIP C-TYPE NATURAL ADHESIVE Product overview: WCK-720-01A-RT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-WCK-720-01A-RT can be used for catalog matching and distributor lookup.

CBL CLIP C-TYPE NATURAL ADHESIVE Product overview: WCK-720-01A-RT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-WCK-720-01A-RT can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Cable Supports and Fasteners - WCK-720-01A-RT
1002929-WCK-720-01A-RT
Cable Supports and Fasteners - WCK-720-01A-RT 1002929-WCK-720-01A-RT
Manufacturer: Essentra Components Win Source Part Number: 1002929-WCK-720-01A- RT Packaging: Bulk Type: Clip, C-Type Color: Natural Length: 1.000" (25.40mm) Material Flammability Rating: UL94 V-2 Mounting: Adhesive Height: 0.700" (17.78mm) Material: Polyamide (PA66), Nylon 6/6 Width: 1.000" (25.40mm) Opening Size: 0.720" L x 0.540" H (18.29mm x 13.72mm) Adhesive: Acrylic Based (RMS-15) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Essentra Components
Win Source Part Number: 1002929-WCK-720-01A-RT
Packaging: Bulk
Type: Clip, C-Type
Color: Natural
Length: 1.000" (25.40mm)
Material Flammability Rating: UL94 V-2
Mounting: Adhesive
Height: 0.700" (17.78mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 1.000" (25.40mm)
Opening Size: 0.720" L x 0.540" H (18.29mm x 13.72mm)
Adhesive: Acrylic Based (RMS-15)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 490-WCK-720-01A-RT 1002929-WCK-720-01A-RT
Product Name Cable Assembly Cable Supports and Fasteners - WCK-720-01A-RT
Cable Length 0.0833 ft (0.2540 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/615-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details