Essentra Components Cable Assembly WCK-180-01A-RT

Description
CBL CLIP C-TYPE NATURAL ADHESIVE Product overview: WCK-180-01A-RT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-WCK-180-01A-RT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL CLIP C-TYPE NATURAL ADHESIVE Product overview: WCK-180-01A-RT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-WCK-180-01A-RT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 490-WCK-180-01A-RT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-WCK-180-01A-RT
Cable Assembly 490-WCK-180-01A-RT
CBL CLIP C-TYPE NATURAL ADHESIVE Product overview: WCK-180-01A-RT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-WCK-180-01A-RT can be used for catalog matching and distributor lookup.

CBL CLIP C-TYPE NATURAL ADHESIVE Product overview: WCK-180-01A-RT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-WCK-180-01A-RT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable Supports and Fasteners - WCK-180-01A-RT
760639-WCK-180-01A-RT
Cable Supports and Fasteners - WCK-180-01A-RT 760639-WCK-180-01A-RT
Manufacturer: Essentra Components Win Source Part Number: 760639-WCK-180-01A-R T Packaging: Bulk Type: Clip, C-Type Color: Natural Length: 0.630" (16.00mm) Material Flammability Rating: UL94 V-2 Mounting: Adhesive Height: 0.280" (7.11mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.620" (15.75mm) Opening Size: 0.180" L x 0.160" H (4.57mm x 4.06mm) Adhesive: Acrylic Based (RMS-15) Categories: Cables, Wires - Management ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Essentra Components
Win Source Part Number: 760639-WCK-180-01A-RT
Packaging: Bulk
Type: Clip, C-Type
Color: Natural
Length: 0.630" (16.00mm)
Material Flammability Rating: UL94 V-2
Mounting: Adhesive
Height: 0.280" (7.11mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.620" (15.75mm)
Opening Size: 0.180" L x 0.160" H (4.57mm x 4.06mm)
Adhesive: Acrylic Based (RMS-15)
Categories: Cables, Wires - Management
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 490-WCK-180-01A-RT 760639-WCK-180-01A-RT
Product Name Cable Assembly Cable Supports and Fasteners - WCK-180-01A-RT
Cable Length 0.0525 ft (0.1600 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details