Essentra Components Board Spacers, Standoffs - TNM2.5-8-88-1 TNM2.5-8-88-1

Description
Manufacturer: Essentra Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100610-TNM2.5-8-88- 1 Color: Natural Gender: Female, Female Length: 88.011 mm Material: Brass, Nylon Thread Size: M2.5 Categories: Board Spacers, Standoffs Threaded/Unthreaded: Threaded Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant Outside Diameter: 8.001 mm
Request a Quote
Description
Manufacturer: Essentra Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100610-TNM2.5-8-88- 1 Color: Natural Gender: Female, Female Length: 88.011 mm Material: Brass, Nylon Thread Size: M2.5 Categories: Board Spacers, Standoffs Threaded/Unthreaded: Threaded Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant Outside Diameter: 8.001 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - TNM2.5-8-88-1 - TNM2.5-8-88-1 - Win Source Electronics
Laguna Hills, CA, United States
Board Spacers, Standoffs - TNM2.5-8-88-1
TNM2.5-8-88-1
Board Spacers, Standoffs - TNM2.5-8-88-1 TNM2.5-8-88-1
Manufacturer: Essentra Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100610-TNM2.5-8-88- 1 Color: Natural Gender: Female, Female Length: 88.011 mm Material: Brass, Nylon Thread Size: M2.5 Categories: Board Spacers, Standoffs Threaded/Unthreaded: Threaded Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant Outside Diameter: 8.001 mm

Manufacturer: Essentra Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100610-TNM2.5-8-88-1
Color: Natural
Gender: Female, Female
Length: 88.011 mm
Material: Brass, Nylon
Thread Size: M2.5
Categories: Board Spacers, Standoffs
Threaded/Unthreaded: Threaded
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Outside Diameter: 8.001 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Posts, Spacers, and Standoffs
Product Number TNM2.5-8-88-1
Product Name Board Spacers, Standoffs - TNM2.5-8-88-1
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1475C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Round Spacer With .171 Bore, 0.25(OD), Made from Stainless Steel - A 9X43-F1720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
PCB Spacers - 304278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details