Essentra Components Pcb Spacer Support, Nylon 6.6, 3.2Mm; Pcb Support Type Essentra Components TFR-2

Description
PCB SPACER SUPPORT, NYLON 6.6, 3.2MM; PCB Support Type:Snap-In Screw Grommet; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:7.7mm; Product Range:TFR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PCB SPACER SUPPORT, NYLON 6.6, 3.2MM; PCB Support Type:Snap-In Screw Grommet; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:7.7mm; Product Range:TFR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer Support, Nylon 6.6, 3.2Mm; Pcb Support Type Essentra Components - 69AC6607 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 3.2Mm; Pcb Support Type Essentra Components
69AC6607
Pcb Spacer Support, Nylon 6.6, 3.2Mm; Pcb Support Type Essentra Components 69AC6607
PCB SPACER SUPPORT, NYLON 6.6, 3.2MM; PCB Support Type:Snap-In Screw Grommet; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:7.7mm; Product Range:TFR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 3.2MM; PCB Support Type:Snap-In Screw Grommet; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:7.7mm; Product Range:TFR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 69AC6607
Product Name Pcb Spacer Support, Nylon 6.6, 3.2Mm; Pcb Support Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1881563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers