Essentra Components Cable Assembly TFCC-30-01

Description
CBL CLIP FLAT NATURAL ADHESIVE Product overview: TFCC-30-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-TFCC-30-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL CLIP FLAT NATURAL ADHESIVE Product overview: TFCC-30-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-TFCC-30-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 490-TFCC-30-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-TFCC-30-01
Cable Assembly 490-TFCC-30-01
CBL CLIP FLAT NATURAL ADHESIVE Product overview: TFCC-30-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-TFCC-30-01 can be used for catalog matching and distributor lookup.

CBL CLIP FLAT NATURAL ADHESIVE Product overview: TFCC-30-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-TFCC-30-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable Supports and Fasteners - TFCC-30-01
771304-TFCC-30-01
Cable Supports and Fasteners - TFCC-30-01 771304-TFCC-30-01
Manufacturer: Essentra Components Win Source Part Number: 771304-TFCC-30-01 Packaging: Bulk Type: Clip, Flat Color: Natural Length: 1.772" (45.00mm) Material Flammability Rating: UL94 V-2 Mounting: Adhesive Height: 0.620" (15.75mm) Material: Polyamide (PA66), Nylon 6/6 Family Name: TFCC Width: 0.730" (18.54mm) Type Attributes: Hinged, Top Lock Opening Size: 1.260" (32.00mm) Adhesive: Acrylic Based (RMS-92) Categories: Cables, Wires - Management Introduction Date: December 06, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Essentra Components
Win Source Part Number: 771304-TFCC-30-01
Packaging: Bulk
Type: Clip, Flat
Color: Natural
Length: 1.772" (45.00mm)
Material Flammability Rating: UL94 V-2
Mounting: Adhesive
Height: 0.620" (15.75mm)
Material: Polyamide (PA66), Nylon 6/6
Family Name: TFCC
Width: 0.730" (18.54mm)
Type Attributes: Hinged, Top Lock
Opening Size: 1.260" (32.00mm)
Adhesive: Acrylic Based (RMS-92)
Categories: Cables, Wires - Management
Introduction Date: December 06, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 490-TFCC-30-01 771304-TFCC-30-01
Product Name Cable Assembly Cable Supports and Fasteners - TFCC-30-01
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-5M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6033A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type pigtail,Coaxial,Teflon™ jacket,white,general purpose
View Details
Ribbon Cable - 1792552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD11605F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details