Win Source Part Number: 1309139-STL-8-450-20
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco, TWIST-LOK
Type: Clip, Twist Lock
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Material: Polyamide (PA66), Nylon 6/6
Type Attributes: Standoff
Opening Size: 0.402" ~ 0.500" (10.21mm ~ 12.70mm)
Mounting Type: Fir Tree, Blind Hole
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61139428,STL-8-450-2
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1309139-STL-8-450-20-01 |
| Product Name | Cables, Wires - Management - Cable Supports and Fasteners |