Essentra Components Cables, Wires - Management - Cable Supports and Fasteners STL-8-250-3-01

Description
Win Source Part Number: 1309144-STL-8-250-3- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.201" ~ 0.301" (5.11mm ~ 7.65mm) Mounting Type: Fir Tree, Blind Hole ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61139414,STL-8-250-3 -01R,STL8250301 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309144-STL-8-250-3- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.201" ~ 0.301" (5.11mm ~ 7.65mm) Mounting Type: Fir Tree, Blind Hole ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61139414,STL-8-250-3 -01R,STL8250301 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309144-STL-8-250-3-01
Cables, Wires - Management - Cable Supports and Fasteners 1309144-STL-8-250-3-01
Win Source Part Number: 1309144-STL-8-250-3- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.201" ~ 0.301" (5.11mm ~ 7.65mm) Mounting Type: Fir Tree, Blind Hole ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61139414,STL-8-250-3 -01R,STL8250301 Product Status: Obsolete

Win Source Part Number: 1309144-STL-8-250-3-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco, TWIST-LOK
Type: Clip, Twist Lock
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Material: Polyamide (PA66), Nylon 6/6
Type Attributes: Standoff
Opening Size: 0.201" ~ 0.301" (5.11mm ~ 7.65mm)
Mounting Type: Fir Tree, Blind Hole
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61139414,STL-8-250-3-01R,STL8250301
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309144-STL-8-250-3-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RF137 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details