Manufacturer: Essentra Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981315-STL-6-250-3-0
Color: Natural
Panel Thickness: 1.9812 mm
Height: 23.9014 mm
Material: Nylon, Polyamide
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Flammability Rating: UL94 V-2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 981315-STL-6-250-3-01 |
| Product Name | OEM Parts - OEM Parts ( S ) - STL-6-250-3-01 |