Essentra Components Cables, Wires - Management - Cable Supports and Fasteners STL-450-3-19

Description
Win Source Part Number: 1309154-STL-450-3-19 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Features: Flame Retardant Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 10,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.280" (32.51mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.402" ~ 0.500" (10.21mm ~ 12.70mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Base Product Number: STL-450
Request a Quote Datasheet
Description
Win Source Part Number: 1309154-STL-450-3-19 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Features: Flame Retardant Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 10,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.280" (32.51mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.402" ~ 0.500" (10.21mm ~ 12.70mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Base Product Number: STL-450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309154-STL-450-3-19
Cables, Wires - Management - Cable Supports and Fasteners 1309154-STL-450-3-19
Win Source Part Number: 1309154-STL-450-3-19 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Features: Flame Retardant Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 10,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.280" (32.51mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.402" ~ 0.500" (10.21mm ~ 12.70mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Base Product Number: STL-450

Win Source Part Number: 1309154-STL-450-3-19
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco, TWIST-LOK
Type: Clip, Twist Lock
Color: Natural
Features: Flame Retardant
Package: Bulk
Material Flammability Rating: UL94 V-0
Standard Package: 10,000
Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm)
Height: 1.280" (32.51mm)
Material: Polyamide (PA66), Nylon 6/6
Type Attributes: Standoff
Opening Size: 0.402" ~ 0.500" (10.21mm ~ 12.70mm)
Panel Hole Size: 0.187" (4.75mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Base Product Number: STL-450

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309154-STL-450-3-19
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details