Essentra Components Cables, Wires - Management - Cable Supports and Fasteners STL-3-750-8-01

Description
Win Source Part Number: 1309148-STL-3-750-8- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.250" (6.35mm) Height: 1.949" (49.50mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.701" ~ 0.799" (17.81mm ~ 20.29mm) Panel Hole Size: 0.311" (7.90mm) Mounting Type: Fir Tree ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: STL3750801,STL-3-750 - 8-01,61139128,STL-3- 750- 8-01,STL-3-750- 8-01R Base Product Number: STL-3-750
Request a Quote Datasheet
Description
Win Source Part Number: 1309148-STL-3-750-8- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.250" (6.35mm) Height: 1.949" (49.50mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.701" ~ 0.799" (17.81mm ~ 20.29mm) Panel Hole Size: 0.311" (7.90mm) Mounting Type: Fir Tree ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: STL3750801,STL-3-750 - 8-01,61139128,STL-3- 750- 8-01,STL-3-750- 8-01R Base Product Number: STL-3-750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309148-STL-3-750-8-01
Cables, Wires - Management - Cable Supports and Fasteners 1309148-STL-3-750-8-01
Win Source Part Number: 1309148-STL-3-750-8- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.250" (6.35mm) Height: 1.949" (49.50mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.701" ~ 0.799" (17.81mm ~ 20.29mm) Panel Hole Size: 0.311" (7.90mm) Mounting Type: Fir Tree ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: STL3750801,STL-3-750 - 8-01,61139128,STL-3- 750- 8-01,STL-3-750- 8-01R Base Product Number: STL-3-750

Win Source Part Number: 1309148-STL-3-750-8-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco, TWIST-LOK
Type: Clip, Twist Lock
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.250" (6.35mm)
Height: 1.949" (49.50mm)
Material: Polyamide (PA66), Nylon 6/6
Type Attributes: Standoff
Opening Size: 0.701" ~ 0.799" (17.81mm ~ 20.29mm)
Panel Hole Size: 0.311" (7.90mm)
Mounting Type: Fir Tree
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: STL3750801,STL-3-750- 8-01,61139128,STL-3-750- 8-01,STL-3-750- 8-01R
Base Product Number: STL-3-750

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309148-STL-3-750-8-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details