Win Source Part Number: 1309150-STL-3-600-3-
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco, TWIST-LOK
Type: Clip, Twist Lock
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.250" (6.35mm)
Height: 1.469" (37.31mm)
Material: Polyamide (PA66), Nylon 6/6
Type Attributes: Standoff
Opening Size: 0.500" ~ 0.598" (12.70mm ~ 15.19mm)
Panel Hole Size: 0.311" (7.90mm)
Mounting Type: Fir Tree
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61139101,STL-3-600- 3-01,STL-3-600- 3-01R,STL-3-600- 3-01,STL3600301
Base Product Number: STL-3-600
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1309150-STL-3-600-3-01 |
| Product Name | Cables, Wires - Management - Cable Supports and Fasteners |