Essentra Components Cables, Wires - Management - Cable Supports and Fasteners STL-3-350-3-01

Description
Win Source Part Number: 1309158-STL-3-350-3- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.250" (6.35mm) Height: 1.098" (27.89mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.299" ~ 0.402" (7.59mm ~ 10.21mm) Panel Hole Size: 0.311" (7.90mm) Mounting Type: Fir Tree ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: STL-3-350- 3-01R,STL-3-350- 3-01,STL-3-350- 3-01,STL-3-350-3-01, RPC3251,61139091,STL 3350301 Base Product Number: STL-3-350
Request a Quote Datasheet
Description
Win Source Part Number: 1309158-STL-3-350-3- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.250" (6.35mm) Height: 1.098" (27.89mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.299" ~ 0.402" (7.59mm ~ 10.21mm) Panel Hole Size: 0.311" (7.90mm) Mounting Type: Fir Tree ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: STL-3-350- 3-01R,STL-3-350- 3-01,STL-3-350- 3-01,STL-3-350-3-01, RPC3251,61139091,STL 3350301 Base Product Number: STL-3-350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309158-STL-3-350-3-01
Cables, Wires - Management - Cable Supports and Fasteners 1309158-STL-3-350-3-01
Win Source Part Number: 1309158-STL-3-350-3- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.250" (6.35mm) Height: 1.098" (27.89mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.299" ~ 0.402" (7.59mm ~ 10.21mm) Panel Hole Size: 0.311" (7.90mm) Mounting Type: Fir Tree ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: STL-3-350- 3-01R,STL-3-350- 3-01,STL-3-350- 3-01,STL-3-350-3-01, RPC3251,61139091,STL 3350301 Base Product Number: STL-3-350

Win Source Part Number: 1309158-STL-3-350-3-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco, TWIST-LOK
Type: Clip, Twist Lock
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.250" (6.35mm)
Height: 1.098" (27.89mm)
Material: Polyamide (PA66), Nylon 6/6
Type Attributes: Standoff
Opening Size: 0.299" ~ 0.402" (7.59mm ~ 10.21mm)
Panel Hole Size: 0.311" (7.90mm)
Mounting Type: Fir Tree
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: STL-3-350- 3-01R,STL-3-350- 3-01,STL-3-350- 3-01,STL-3-350-3-01,RPC3251,61139091,STL3350301
Base Product Number: STL-3-350

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309158-STL-3-350-3-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-51 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details