Essentra Components Cables, Wires - Management - Cable Supports and Fasteners STL-3-250-8-01

Description
Win Source Part Number: 1309164-STL-3-250-8- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.250" (6.35mm) Height: 1.252" (31.80mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.201" ~ 0.301" (5.11mm ~ 7.65mm) Panel Hole Size: 0.311" (7.90mm) Mounting Type: Fir Tree ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61139087,STL-3-250- 8-01,STL-3-250- 8-01,STL-3-250- 8-01R,STL3250801 Base Product Number: STL-3-250
Request a Quote Datasheet
Description
Win Source Part Number: 1309164-STL-3-250-8- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.250" (6.35mm) Height: 1.252" (31.80mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.201" ~ 0.301" (5.11mm ~ 7.65mm) Panel Hole Size: 0.311" (7.90mm) Mounting Type: Fir Tree ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61139087,STL-3-250- 8-01,STL-3-250- 8-01,STL-3-250- 8-01R,STL3250801 Base Product Number: STL-3-250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309164-STL-3-250-8-01
Cables, Wires - Management - Cable Supports and Fasteners 1309164-STL-3-250-8-01
Win Source Part Number: 1309164-STL-3-250-8- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.250" (6.35mm) Height: 1.252" (31.80mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.201" ~ 0.301" (5.11mm ~ 7.65mm) Panel Hole Size: 0.311" (7.90mm) Mounting Type: Fir Tree ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61139087,STL-3-250- 8-01,STL-3-250- 8-01,STL-3-250- 8-01R,STL3250801 Base Product Number: STL-3-250

Win Source Part Number: 1309164-STL-3-250-8-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco, TWIST-LOK
Type: Clip, Twist Lock
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.250" (6.35mm)
Height: 1.252" (31.80mm)
Material: Polyamide (PA66), Nylon 6/6
Type Attributes: Standoff
Opening Size: 0.201" ~ 0.301" (5.11mm ~ 7.65mm)
Panel Hole Size: 0.311" (7.90mm)
Mounting Type: Fir Tree
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61139087,STL-3-250- 8-01,STL-3-250- 8-01,STL-3-250- 8-01R,STL3250801
Base Product Number: STL-3-250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309164-STL-3-250-8-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Armored Test Cable, 40.0 GHz, 48.0″ - KBL-4FT-LOW+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details