Essentra Components Cables, Wires - Management - Cable Supports and Fasteners STL-250-8-01

Description
Win Source Part Number: 1309162-STL-250-8-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.252" (31.80mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.201" ~ 0.301" (5.11mm ~ 7.65mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: STL-250- 8-01R,STL-250- 8-01,STL-250- 8-01,STL250801,RPC52 64,61139005,STL-250- 8-01 Base Product Number: STL-250
Request a Quote Datasheet
Description
Win Source Part Number: 1309162-STL-250-8-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.252" (31.80mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.201" ~ 0.301" (5.11mm ~ 7.65mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: STL-250- 8-01R,STL-250- 8-01,STL-250- 8-01,STL250801,RPC52 64,61139005,STL-250- 8-01 Base Product Number: STL-250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309162-STL-250-8-01
Cables, Wires - Management - Cable Supports and Fasteners 1309162-STL-250-8-01
Win Source Part Number: 1309162-STL-250-8-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.252" (31.80mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.201" ~ 0.301" (5.11mm ~ 7.65mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: STL-250- 8-01R,STL-250- 8-01,STL-250- 8-01,STL250801,RPC52 64,61139005,STL-250- 8-01 Base Product Number: STL-250

Win Source Part Number: 1309162-STL-250-8-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco, TWIST-LOK
Type: Clip, Twist Lock
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm)
Height: 1.252" (31.80mm)
Material: Polyamide (PA66), Nylon 6/6
Type Attributes: Standoff
Opening Size: 0.201" ~ 0.301" (5.11mm ~ 7.65mm)
Panel Hole Size: 0.187" (4.75mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: STL-250- 8-01R,STL-250- 8-01,STL-250- 8-01,STL250801,RPC5264,61139005,STL-250-8-01
Base Product Number: STL-250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309162-STL-250-8-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details