Essentra Components Cables, Wires - Management - Cable Supports and Fasteners STL-1-750-3-01

Description
Win Source Part Number: 1309145-STL-1-750-3- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.638" (41.60mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.701" ~ 0.799" (17.81mm ~ 20.29mm) Panel Hole Size: 0.157" (4.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61139117,RPC5263,STL -1-750- 3-01,STL-1-750- 3-01,STL-1-750- 3-01R,STL-1-750-3-01 ,STL1750301 Base Product Number: STL-1-750
Request a Quote Datasheet
Description
Win Source Part Number: 1309145-STL-1-750-3- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.638" (41.60mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.701" ~ 0.799" (17.81mm ~ 20.29mm) Panel Hole Size: 0.157" (4.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61139117,RPC5263,STL -1-750- 3-01,STL-1-750- 3-01,STL-1-750- 3-01R,STL-1-750-3-01 ,STL1750301 Base Product Number: STL-1-750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309145-STL-1-750-3-01
Cables, Wires - Management - Cable Supports and Fasteners 1309145-STL-1-750-3-01
Win Source Part Number: 1309145-STL-1-750-3- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.638" (41.60mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.701" ~ 0.799" (17.81mm ~ 20.29mm) Panel Hole Size: 0.157" (4.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61139117,RPC5263,STL -1-750- 3-01,STL-1-750- 3-01,STL-1-750- 3-01R,STL-1-750-3-01 ,STL1750301 Base Product Number: STL-1-750

Win Source Part Number: 1309145-STL-1-750-3-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco, TWIST-LOK
Type: Clip, Twist Lock
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm)
Height: 1.638" (41.60mm)
Material: Polyamide (PA66), Nylon 6/6
Type Attributes: Standoff
Opening Size: 0.701" ~ 0.799" (17.81mm ~ 20.29mm)
Panel Hole Size: 0.157" (4.00mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61139117,RPC5263,STL-1-750- 3-01,STL-1-750- 3-01,STL-1-750- 3-01R,STL-1-750-3-01,STL1750301
Base Product Number: STL-1-750

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309145-STL-1-750-3-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12G8-E-5-N-M12G8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q986-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers