Win Source Part Number: 1309157-STL-1-350-8-
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco, TWIST-LOK
Type: Clip, Twist Lock
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm)
Height: 1.409" (35.79mm)
Material: Polyamide (PA66), Nylon 6/6
Type Attributes: Standoff
Opening Size: 0.299" ~ 0.402" (7.59mm ~ 10.21mm)
Panel Hole Size: 0.157" (4.00mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: STL-1-350- 8-01,61139052,STL-1-
Base Product Number: STL-1-350
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1309157-STL-1-350-8-01 |
| Product Name | Cables, Wires - Management - Cable Supports and Fasteners |