Essentra Components Cables, Wires - Management - Cable Supports and Fasteners STL-1-350-3-19

Description
Win Source Part Number: 1309077-STL-1-350-3- 19 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: TWIST-LOK Type: Clip, Twist Lock Color: Natural Features: Flame Retardant Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.098" (27.89mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.299" ~ 0.402" (7.59mm ~ 10.21mm) Panel Hole Size: 0.157" (4.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: Q7124861 Base Product Number: STL-1-350
Request a Quote Datasheet
Description
Win Source Part Number: 1309077-STL-1-350-3- 19 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: TWIST-LOK Type: Clip, Twist Lock Color: Natural Features: Flame Retardant Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.098" (27.89mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.299" ~ 0.402" (7.59mm ~ 10.21mm) Panel Hole Size: 0.157" (4.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: Q7124861 Base Product Number: STL-1-350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309077-STL-1-350-3-19
Cables, Wires - Management - Cable Supports and Fasteners 1309077-STL-1-350-3-19
Win Source Part Number: 1309077-STL-1-350-3- 19 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: TWIST-LOK Type: Clip, Twist Lock Color: Natural Features: Flame Retardant Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.098" (27.89mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.299" ~ 0.402" (7.59mm ~ 10.21mm) Panel Hole Size: 0.157" (4.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: Q7124861 Base Product Number: STL-1-350

Win Source Part Number: 1309077-STL-1-350-3-19
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: TWIST-LOK
Type: Clip, Twist Lock
Color: Natural
Features: Flame Retardant
Package: Bulk
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm)
Height: 1.098" (27.89mm)
Material: Polyamide (PA66), Nylon 6/6
Type Attributes: Standoff
Opening Size: 0.299" ~ 0.402" (7.59mm ~ 10.21mm)
Panel Hole Size: 0.157" (4.00mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: Q7124861
Base Product Number: STL-1-350

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309077-STL-1-350-3-19
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details