Essentra Components Cables, Wires - Management - Cable Supports and Fasteners STL-1-350-3-01

Description
Win Source Part Number: 1309156-STL-1-350-3- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.098" (27.89mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.299" ~ 0.402" (7.59mm ~ 10.21mm) Panel Hole Size: 0.157" (4.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC1676,STL-1-350- 3-01,STL-1-350-3-01, STL-1-350- 3-01R,61139051,STL-1 -350- 3-01,STL1350301 Base Product Number: STL-1-350
Request a Quote Datasheet
Description
Win Source Part Number: 1309156-STL-1-350-3- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.098" (27.89mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.299" ~ 0.402" (7.59mm ~ 10.21mm) Panel Hole Size: 0.157" (4.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC1676,STL-1-350- 3-01,STL-1-350-3-01, STL-1-350- 3-01R,61139051,STL-1 -350- 3-01,STL1350301 Base Product Number: STL-1-350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309156-STL-1-350-3-01
Cables, Wires - Management - Cable Supports and Fasteners 1309156-STL-1-350-3-01
Win Source Part Number: 1309156-STL-1-350-3- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm) Height: 1.098" (27.89mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.299" ~ 0.402" (7.59mm ~ 10.21mm) Panel Hole Size: 0.157" (4.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC1676,STL-1-350- 3-01,STL-1-350-3-01, STL-1-350- 3-01R,61139051,STL-1 -350- 3-01,STL1350301 Base Product Number: STL-1-350

Win Source Part Number: 1309156-STL-1-350-3-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco, TWIST-LOK
Type: Clip, Twist Lock
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.031" ~ 0.078" (0.79mm ~ 1.98mm)
Height: 1.098" (27.89mm)
Material: Polyamide (PA66), Nylon 6/6
Type Attributes: Standoff
Opening Size: 0.299" ~ 0.402" (7.59mm ~ 10.21mm)
Panel Hole Size: 0.157" (4.00mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC1676,STL-1-350- 3-01,STL-1-350-3-01,STL-1-350- 3-01R,61139051,STL-1-350- 3-01,STL1350301
Base Product Number: STL-1-350

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309156-STL-1-350-3-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/409-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details