Essentra Components Non Threaded Spacer - Plastic SS8-4

Description
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes
Request a Quote Datasheet
Description
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Threaded Spacer - Plastic - SS8-4 - Essentra Components
Erie, PA, USA
Non Threaded Spacer - Plastic
SS8-4
Non Threaded Spacer - Plastic SS8-4
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes

The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes

Supplier's Site
Board Spacers, Standoffs - RPC5245-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
RPC5245-ND
Board Spacers, Standoffs RPC5245-ND
"Round Spacer Unthreaded #8 PVC 0.500"" (12.70mm) 1/2"" Gray"

"Round Spacer Unthreaded #8 PVC 0.500"" (12.70mm) 1/2"" Gray"

Buy Now Datasheet
Spacer Round Pvc 6.4Mm X 12.7Mm; Spacer Type Essentra Components - 28AH1297 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Pvc 6.4Mm X 12.7Mm; Spacer Type Essentra Components
28AH1297
Spacer Round Pvc 6.4Mm X 12.7Mm; Spacer Type Essentra Components 28AH1297
SPACER ROUND PVC 6.4MM X 12.7MM; SPACER TYPE:ROUND; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:6.35MM; INNER DIAMETER:4.445MM; OVERALL LENGTH:12.7MM; PRODUCT RANGE:-; BODY DIAMETER:6.4MM; BORE SIZE:4.5MM ROHS COMPLIANT: YES

SPACER ROUND PVC 6.4MM X 12.7MM; SPACER TYPE:ROUND; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:6.35MM; INNER DIAMETER:4.445MM; OVERALL LENGTH:12.7MM; PRODUCT RANGE:-; BODY DIAMETER:6.4MM; BORE SIZE:4.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SS8-4 RPC5245-ND 28AH1297
Product Name Non Threaded Spacer - Plastic Board Spacers, Standoffs Spacer Round Pvc 6.4Mm X 12.7Mm; Spacer Type Essentra Components
Type & Shape Spacer Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details