Essentra Components Non Threaded Spacer - Plastic SS4-2

Description
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes
Request a Quote Datasheet
Description
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Threaded Spacer - Plastic - SS4-2 - Essentra Components
Erie, PA, USA
Non Threaded Spacer - Plastic
SS4-2
Non Threaded Spacer - Plastic SS4-2
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes

The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes

Supplier's Site
Board Spacers, Standoffs - RPC5236-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
RPC5236-ND
Board Spacers, Standoffs RPC5236-ND
"Round Spacer Unthreaded #4 PVC 0.250"" (6.35mm) 1/4"" Gray"

"Round Spacer Unthreaded #4 PVC 0.250"" (6.35mm) 1/4"" Gray"

Buy Now Datasheet
Spacer Round Pvc 0.25In X 6.4Mm; Spacer Type Essentra Components - 28AH1292 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Pvc 0.25In X 6.4Mm; Spacer Type Essentra Components
28AH1292
Spacer Round Pvc 0.25In X 6.4Mm; Spacer Type Essentra Components 28AH1292
SPACER ROUND PVC 0.25IN X 6.4MM; SPACER TYPE:ROUND; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:6.35MM; INNER DIAMETER:3.048MM; OVERALL LENGTH:6.35MM; PRODUCT RANGE:-; BODY DIAMETER:0.25"; BODY LENGTH:6.35MM ROHS COMPLIANT: YES

SPACER ROUND PVC 0.25IN X 6.4MM; SPACER TYPE:ROUND; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:6.35MM; INNER DIAMETER:3.048MM; OVERALL LENGTH:6.35MM; PRODUCT RANGE:-; BODY DIAMETER:0.25"; BODY LENGTH:6.35MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SS4-2 RPC5236-ND 28AH1292
Product Name Non Threaded Spacer - Plastic Board Spacers, Standoffs Spacer Round Pvc 0.25In X 6.4Mm; Spacer Type Essentra Components
Type & Shape Spacer Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1057962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers