Essentra Components Cable Duct - Screw Mount, Slotted SRWD-1520

Description
These grey slotted wiring duct is great for routing cable harnesses. The lid is supplied with the base. The fingers are scored for easy breakoff. These are used for general purpose control panel wiring and to route and protect wiring in communication closets. They hold breakout wires while providing flexibilty for adding or removing wires. These are sold in 6.5 ft lengths.
Request a Quote Datasheet
Description
These grey slotted wiring duct is great for routing cable harnesses. The lid is supplied with the base. The fingers are scored for easy breakoff. These are used for general purpose control panel wiring and to route and protect wiring in communication closets. They hold breakout wires while providing flexibilty for adding or removing wires. These are sold in 6.5 ft lengths.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Duct - Screw Mount, Slotted - SRWD-1520 - Essentra Components
Erie, PA, USA
Cable Duct - Screw Mount, Slotted
SRWD-1520
Cable Duct - Screw Mount, Slotted SRWD-1520
These grey slotted wiring duct is great for routing cable harnesses. The lid is supplied with the base. The fingers are scored for easy breakoff. These are used for general purpose control panel wiring and to route and protect wiring in communication closets. They hold breakout wires while providing flexibilty for adding or removing wires. These are sold in 6.5 ft lengths.

These grey slotted wiring duct is great for routing cable harnesses. The lid is supplied with the base. The fingers are scored for easy breakoff. These are used for general purpose control panel wiring and to route and protect wiring in communication closets. They hold breakout wires while providing flexibilty for adding or removing wires. These are sold in 6.5 ft lengths.

Supplier's Site
Wire Ducts, Raceways - SRWD-1520-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
SRWD-1520-ND
Wire Ducts, Raceways SRWD-1520-ND
Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.50' (1.98m)

Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.50' (1.98m)

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Wiring Ducts Wiring Ducts
Product Number SRWD-1520 SRWD-1520-ND
Product Name Cable Duct - Screw Mount, Slotted Wire Ducts, Raceways
Wire Duct Style Slotted Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Standard Slot WIre Ducts  with Lid - B100x80S/BU-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Blue
View Details
Cable Trunking - 1369149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - Spools -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details