Essentra Components Self Retaining Spacer, Nylon 6.6, 11.1Mm; Pcb Support Type Essentra Components SRS-6-7-01

Description
SELF RETAINING SPACER, NYLON 6.6, 11.1MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:7.1mm; Product Range:SRS6 Series; SVHC:No SVHC (15-Jan-2019); Bore Size:3.9mm; RoHS Compliant: Yes
Description
SELF RETAINING SPACER, NYLON 6.6, 11.1MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:7.1mm; Product Range:SRS6 Series; SVHC:No SVHC (15-Jan-2019); Bore Size:3.9mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Self Retaining Spacer, Nylon 6.6, 11.1Mm; Pcb Support Type Essentra Components - 45P4048 - Newark, An Avnet Company
Chicago, IL, United States
Self Retaining Spacer, Nylon 6.6, 11.1Mm; Pcb Support Type Essentra Components
45P4048
Self Retaining Spacer, Nylon 6.6, 11.1Mm; Pcb Support Type Essentra Components 45P4048
SELF RETAINING SPACER, NYLON 6.6, 11.1MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:7.1mm; Product Range:SRS6 Series; SVHC:No SVHC (15-Jan-2019); Bore Size:3.9mm; RoHS Compliant: Yes

SELF RETAINING SPACER, NYLON 6.6, 11.1MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:7.1mm; Product Range:SRS6 Series; SVHC:No SVHC (15-Jan-2019); Bore Size:3.9mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 45P4048
Product Name Self Retaining Spacer, Nylon 6.6, 11.1Mm; Pcb Support Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 304182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
0.750
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7500 inch (19.05 mm)
View Details