Essentra Components Cable Supports and Fasteners - SRCC-1 SRCC-1

Description
Manufacturer: Essentra Components Win Source Part Number: 793054-SRCC-1 Packaging: Bulk Type: Clamp, Strain Relief Color: Gray Material Flammability Rating: UL94 V-2 Mounting: Fastener Height: 0.197" (5.00mm) Material: Polyamide (PA66), Nylon 6/6 Opening Size: 0.177" (4.50mm) Panel Hole Size: 0.169" (4.29mm) Screw Size: #6 (M3) Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): 1441741; Introduction Date: December 06, 2007 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 793054-SRCC-1 Packaging: Bulk Type: Clamp, Strain Relief Color: Gray Material Flammability Rating: UL94 V-2 Mounting: Fastener Height: 0.197" (5.00mm) Material: Polyamide (PA66), Nylon 6/6 Opening Size: 0.177" (4.50mm) Panel Hole Size: 0.169" (4.29mm) Screw Size: #6 (M3) Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): 1441741; Introduction Date: December 06, 2007 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - SRCC-1
793054-SRCC-1
Cable Supports and Fasteners - SRCC-1 793054-SRCC-1
Manufacturer: Essentra Components Win Source Part Number: 793054-SRCC-1 Packaging: Bulk Type: Clamp, Strain Relief Color: Gray Material Flammability Rating: UL94 V-2 Mounting: Fastener Height: 0.197" (5.00mm) Material: Polyamide (PA66), Nylon 6/6 Opening Size: 0.177" (4.50mm) Panel Hole Size: 0.169" (4.29mm) Screw Size: #6 (M3) Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): 1441741; Introduction Date: December 06, 2007 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Essentra Components
Win Source Part Number: 793054-SRCC-1
Packaging: Bulk
Type: Clamp, Strain Relief
Color: Gray
Material Flammability Rating: UL94 V-2
Mounting: Fastener
Height: 0.197" (5.00mm)
Material: Polyamide (PA66), Nylon 6/6
Opening Size: 0.177" (4.50mm)
Panel Hole Size: 0.169" (4.29mm)
Screw Size: #6 (M3)
Categories: Cables, Wires - Management
Alternative Parts (Cross-Reference): 1441741;
Introduction Date: December 06, 2007
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assembly - 490-SRCC-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-SRCC-1
Cable Assembly 490-SRCC-1
CBL CLAMP STR RLF GRAY FASTENER Product overview: SRCC-1 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-SRCC-1 can be used for catalog matching and distributor lookup.

CBL CLAMP STR RLF GRAY FASTENER Product overview: SRCC-1 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-SRCC-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 793054-SRCC-1 490-SRCC-1
Product Name Cable Supports and Fasteners - SRCC-1 Cable Assembly
Unlock Full Specs
to access all available technical data

Similar Products